TXC Corporation Crystals - 7V-25.000MAAV-T 7V-25.000MAAV-T

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1010205-7V-25.000MAA V-T Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Frequency: 25MHz Frequency Stability: ±30ppm ESR: 60 Ohm Frequency Tolerance: ±30ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1010205-7V-25.000MAA V-T Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Frequency: 25MHz Frequency Stability: ±30ppm ESR: 60 Ohm Frequency Tolerance: ±30ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7V-25.000MAAV-T - 1010205-7V-25.000MAAV-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7V-25.000MAAV-T
1010205-7V-25.000MAAV-T
Crystals - 7V-25.000MAAV-T 1010205-7V-25.000MAAV-T
Manufacturer: TXC CORPORATION Win Source Part Number: 1010205-7V-25.000MAA V-T Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Frequency: 25MHz Frequency Stability: ±30ppm ESR: 60 Ohm Frequency Tolerance: ±30ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: TXC CORPORATION
Win Source Part Number: 1010205-7V-25.000MAAV-T
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Frequency: 25MHz
Frequency Stability: ±30ppm
ESR: 60 Ohm
Frequency Tolerance: ±30ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystals - 887-1809-6-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1809-2-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1809-1-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 8PF SMD

CRYSTAL 25.0000MHZ 8PF SMD

Supplier's Site
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 8Pf Txc - 54W0645 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 8Pf Txc
54W0645
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 8Pf Txc 54W0645
3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-20 to 70C), 8pF

3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-20 to 70C), 8pF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Oscillators
Product Number 1010205-7V-25.000MAAV-T 887-1809-6-ND 7V-25.000MAAV-T 54W0645
Product Name Crystals - 7V-25.000MAAV-T Crystals Crystals 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 8Pf Txc
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 25 MHz 25 MHz
Frequency Stability 30 ppm 30 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-100.000-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-SIT9003AC-23-18EQ-24.000000TTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - KA558B - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature 0 to 70 C (32 to 158 F)
View Details