TXC Corporation Crystals 7V-24.576MAAQ-T

Description
24.576MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-7V-24.576MAAQ-TTR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

24.576MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 10Pf Txc - 28AH8007 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 10Pf Txc
28AH8007
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 10Pf Txc 28AH8007
3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-20 to 70C), 10pF

3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-20 to 70C), 10pF

Supplier's Site
CRYSTAL 24.5760MHZ 10PF SMD

CRYSTAL 24.5760MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 887-7V-24.576MAAQ-TTR-ND 28AH8007 7V-24.576MAAQ-T
Product Name Crystals 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 10Pf Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1056800-ECS-1.25-12.5-13 - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor Cylindrical Can, Radial
Frequency 0.1250 MHz
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1366493-SIT9120AC-2B2-33E156.250000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 156 MHz
View Details
3 suppliers