TXC Corporation Crystals 7V-24.000MEEE-T

Description
3.2X2.5 GLASS SEAL MHZ QUARTZ XT
Request a Quote Datasheet
Description
3.2X2.5 GLASS SEAL MHZ QUARTZ XT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-7V-24.000MEEE-TTR-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 GLASS SEAL MHZ QUARTZ XT

3.2X2.5 GLASS SEAL MHZ QUARTZ XT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 887-7V-24.000MEEE-TTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-20-4XDN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-24.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystal, Smd, Met, 32.768Khz 6.0; Frequency Nom Micro Crystal - 94M8460 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details