TXC Corporation Crystals 7V-24.000MAAE-T

Description
24MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1465-2-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1465-1-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1465-6-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 12PF SMD

CRYSTAL 24.0000MHZ 12PF SMD

Supplier's Site
CRYSTAL 24.0000MHZ 12PF SMD

CRYSTAL 24.0000MHZ 12PF SMD

Supplier's Site Datasheet
Crystal, 24Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 24T5700 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
24T5700
Crystal, 24Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 24T5700
CRYSTAL, 24MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Max:70°CRoHS Compliant: Yes

CRYSTAL, 24MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 24Mhz, 12Pf, Smd, Full Reel; Frequency Nom Txc - 24T5701 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 12Pf, Smd, Full Reel; Frequency Nom Txc
24T5701
Crystal, 24Mhz, 12Pf, Smd, Full Reel; Frequency Nom Txc 24T5701
CRYSTAL, 24MHZ, 12PF, SMD, FULL REEL; Frequency Nom:24MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 24MHZ, 12PF, SMD, FULL REEL; Frequency Nom:24MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 887-1465-2-ND 7V-24.000MAAE-T 7V-24.000MAAE-T 24T5700 24T5701
Product Name Crystals Crystals Crystals Crystal, 24Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystal, 24Mhz, 12Pf, Smd, Full Reel; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-16.000-12-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals, Oscillators, Resonators - Oscillators - 1362449-OM-7605-C8-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 4-SMD, No Lead
Frequency 0.0328 MHz
Frequency Stability 20 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-135.60-12-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 149-F series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details