20.5MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-20ppm @25C, +/-20ppm (-20 to 70C), 8pF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators |
| Product Number | 887-7V-20.500MDDV-TTR-ND | 7V-20.500MDDV-T | 28AH7995 |
| Product Name | Crystals | Crystals | 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-20Ppm @25C, +/-20Ppm (-20 To 70C), 8Pf Txc |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency Stability | 20 ppm | ||
| Load Capacitance | 8 pF | 8 pF |