TXC Corporation Crystals 7V-19.200MAHQ-T

Description
19.2MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-7V-19.200MAHQ-TTR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

19.2MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 19.2000MHZ 10PF SMD

CRYSTAL 19.2000MHZ 10PF SMD

Supplier's Site
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 10Pf Txc - 28AH7981 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 10Pf Txc
28AH7981
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 10Pf Txc 28AH7981
3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 10pF

3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 10pF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-7V-19.200MAHQ-TTR-ND 7V-19.200MAHQ-T 28AH7981
Product Name Crystals Crystals 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 10Pf Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1618 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - CY2XF24LXI702T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details