TXC Corporation Crystals 7V-16.670MDHV-T

Description
3.2X2.5 GLASS SEAL MHZ QUARTZ XT
Request a Quote Datasheet
Description
3.2X2.5 GLASS SEAL MHZ QUARTZ XT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-7V-16.670MDHV-TTR-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 GLASS SEAL MHZ QUARTZ XT

3.2X2.5 GLASS SEAL MHZ QUARTZ XT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 887-7V-16.670MDHV-TTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystal Oscillators - 7675260 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details