TXC Corporation Crystals 7V-16.000MDDE-T

Description
16MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-7V-16.000MDDE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

16MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-7V-16.000MDDE-TCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

16MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-7V-16.000MDDE-TTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

16MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 12PF SMD

CRYSTAL 16.0000MHZ 12PF SMD

Supplier's Site
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-20Ppm @25C, +/-20Ppm (-20 To 70C), 12Pf Txc - 28AH7963 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-20Ppm @25C, +/-20Ppm (-20 To 70C), 12Pf Txc
28AH7963
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-20Ppm @25C, +/-20Ppm (-20 To 70C), 12Pf Txc 28AH7963
3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-20ppm @25C, +/-20ppm (-20 to 70C), 12pF

3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-20ppm @25C, +/-20ppm (-20 to 70C), 12pF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-7V-16.000MDDE-TDKR-ND 7V-16.000MDDE-T 28AH7963
Product Name Crystals Crystals 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-20Ppm @25C, +/-20Ppm (-20 To 70C), 12Pf Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-02.048 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECOC-2522-38.400-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-80 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 80 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details