TXC Corporation Crystals 7V-14.7456MAHE-T

Description
14.7456MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
14.7456MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1798-2-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

14.7456MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1798-1-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

14.7456MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1798-6-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

14.7456MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Txc - 54W0631 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Txc
54W0631
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Txc 54W0631
3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 12pF

3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 12pF

Supplier's Site
CRYSTAL 14.7456MHZ 12PF SMD

CRYSTAL 14.7456MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 887-1798-2-ND 54W0631 7V-14.7456MAHE-T
Product Name Crystals 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXC001T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 to 105 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - X110-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details