14.7456MHz ±30ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-20 to 70C), 10pF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators |
| Product Number | 887-7V-14.7456MAAQ-TTR-ND | 7V-14.7456MAAQ-T | 28AH7957 |
| Product Name | Crystals | Crystals | 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 10Pf Txc |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency Stability | 30 ppm | ||
| Load Capacitance | 10 pF | 10 pF |