TXC Corporation Crystals 7V-14.7456MAAE-T

Description
14.7456MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
14.7456MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1461-6-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

14.7456MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1461-2-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

14.7456MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1461-1-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

14.7456MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 14.7456Mhz, 12Pf, Smd, Full Reel; Frequency Nom Txc - 24T5693 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 12Pf, Smd, Full Reel; Frequency Nom Txc
24T5693
Crystal, 14.7456Mhz, 12Pf, Smd, Full Reel; Frequency Nom Txc 24T5693
CRYSTAL, 14.7456MHZ, 12PF, SMD, FULL REEL; Frequency Nom:14.7456MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 12PF, SMD, FULL REEL; Frequency Nom:14.7456MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 14.7456Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 24T5692 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
24T5692
Crystal, 14.7456Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 24T5692
CRYSTAL, 14.7456MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Frequency:14.7456MHz RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Frequency:14.7456MHzRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 14.7456MHZ 12PF SMD

CRYSTAL 14.7456MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1461-6-ND 24T5693 24T5692 7V-14.7456MAAE-T
Product Name Crystals Crystal, 14.7456Mhz, 12Pf, Smd, Full Reel; Frequency Nom Txc Crystal, 14.7456Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6727603 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Units - 1775260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-25.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details