TXC Corporation Crystals 7V-13.000MAAE-T

Description
13MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
13MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1459-2-ND - DigiKey
Thief River Falls, MN, United States
13MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

13MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 13.0000MHZ 12PF SMD

CRYSTAL 13.0000MHZ 12PF SMD

Supplier's Site
Crystal, 13Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 24T5688 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
24T5688
Crystal, 13Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 24T5688
CRYSTAL, 13MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:13MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Max:70°CRoHS Compliant: Yes

CRYSTAL, 13MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:13MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 13Mhz, 12Pf, Smd; Frequency Nom Txc - 24T5689 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13Mhz, 12Pf, Smd; Frequency Nom Txc
24T5689
Crystal, 13Mhz, 12Pf, Smd; Frequency Nom Txc 24T5689
CRYSTAL, 13MHZ, 12PF, SMD; Frequency Nom:13MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Min:-20°C; Frequency:13MHz RoHS Compliant: Yes

CRYSTAL, 13MHZ, 12PF, SMD; Frequency Nom:13MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Min:-20°C; Frequency:13MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1459-2-ND 7V-13.000MAAE-T 24T5688 24T5689
Product Name Crystals Crystals Crystal, 13Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystal, 13Mhz, 12Pf, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) ? to 70 C (? to 158 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X141-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Units - 6720255P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49-US
Features / Standards RoHS
Frequency 4 MHz
View Details
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details