TXC Corporation Crystals 7V-12.288MDHV-T

Description
12.288MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12.288MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-7V-12.288MDHV-TTR-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

12.288MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.2880MHZ 8PF SMD

CRYSTAL 12.2880MHZ 8PF SMD

Supplier's Site
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-20Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc - 28AH7944 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-20Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc
28AH7944
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-20Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc 28AH7944
3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-20ppm @25C, +/-30ppm (-40 to 85C), 8pF

3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-20ppm @25C, +/-30ppm (-40 to 85C), 8pF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-7V-12.288MDHV-TTR-ND 7V-12.288MDHV-T 28AH7944
Product Name Crystals Crystals 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-20Ppm @25C, +/-30Ppm (-40 To 85C), 8Pf Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

LVCMOS Oscillators - SIT8008BI-32-33E-100.000000 - SiTime Corporation
Specs
Package / Form Factor 5.0x3.2
Frequency 100 MHz
Frequency Stability 25 ppm
View Details
3 suppliers
Oscillators - XC228-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - 863-510ABA000278AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
VCO / SURF MOUNT / ROHS ESD-P - ROS-3600-419R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details