TXC Corporation Crystals 7V-12.288MAHQ-T

Description
12.288MHz ±30ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12.288MHz ±30ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-7V-12.288MAHQ-TTR-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±30ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

12.288MHz ±30ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-7V-12.288MAHQ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±30ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

12.288MHz ±30ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-7V-12.288MAHQ-TCT-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±30ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

12.288MHz ±30ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 10Pf Txc - 28AH7942 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 10Pf Txc
28AH7942
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 10Pf Txc 28AH7942
3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 10pF

3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 10pF

Supplier's Site
CRYSTAL 12.2880MHZ 10PF SMD

CRYSTAL 12.2880MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 887-7V-12.288MAHQ-TTR-ND 28AH7942 7V-12.288MAHQ-T
Product Name Crystals 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 10Pf Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-250-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1316110-SIT1602AI-11-18E-24.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details
2 suppliers