TXC Corporation Crystals 7V-12.000MAAJ-T

Description
12MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7V-12.000MAAJ-T-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Txc - 79T3608 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Txc
79T3608
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Txc 79T3608
3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF

3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF

Supplier's Site
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 7V-12.000MAAJ-T-ND 79T3608 7V-12.000MAAJ-T
Product Name Crystals 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF23LXC001T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-2033-245.7-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers