TXC Corporation Crystals 7S12010002

Description
12MHz ±30ppm Crystal 12pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 12pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7S12010002-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 7S12010002 - 807205-7S12010002 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7S12010002
807205-7S12010002
Crystals - 7S12010002 807205-7S12010002
Manufacturer: TXC CORPORATION Win Source Part Number: 807205-7S12010002 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 12MHz ESR (Equivalent Series Resistance): 200 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±30ppm Load Capacitance: 12pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.033" (0.85mm) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: TXC CORPORATION
Win Source Part Number: 807205-7S12010002
Packaging: Reel
Type: MHz Crystal
Mounting Style: SMD
Frequency: 12MHz
ESR (Equivalent Series Resistance): 200 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 12pF
Operating Mode: Fundamental
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.033" (0.85mm)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Crystals 7S12010002
CRYSTAL 12.0000MHZ 12PF SMD

CRYSTAL 12.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 7S12010002-ND 807205-7S12010002 7S12010002
Product Name Crystals Crystals - 7S12010002 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Tuning Fork Crystal (Medical Grade) - CC7V-T1A Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0320 to 0.1000 MHz
View Details
Through Hole Crystals - ECS-110.5-20-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Oscillators - 6719659 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details