TXC Corporation Crystals, Oscillators, Resonators - Crystals 7S-16.000MAHE-T

Description
Win Source Part Number: 1338037-7S-16.000MAH E-T Category: Crystals, Oscillators, Resonators - Crystals Series: 7S Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 3,000 Frequency: 16 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 12pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1338037-7S-16.000MAH E-T Category: Crystals, Oscillators, Resonators - Crystals Series: 7S Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 3,000 Frequency: 16 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 12pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1338037-7S-16.000MAHE-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1338037-7S-16.000MAHE-T
Crystals, Oscillators, Resonators - Crystals 1338037-7S-16.000MAHE-T
Win Source Part Number: 1338037-7S-16.000MAH E-T Category: Crystals, Oscillators, Resonators - Crystals Series: 7S Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 3,000 Frequency: 16 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 12pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 1338037-7S-16.000MAHE-T
Category: Crystals, Oscillators, Resonators - Crystals
Series: 7S
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 3,000
Frequency: 16 MHz
ESR (Equivalent Series Resistance): 100 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 12pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet
Crystals - 887-1833-2-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.5X2.0 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Txc - 54W0597 - Newark, An Avnet Company
Chicago, IL, United States
2.5X2.0 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Txc
54W0597
2.5X2.0 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Txc 54W0597
2.5x2.0 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 12pF

2.5x2.0 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 12pF

Supplier's Site
CRYSTAL 16.0000MHZ 12PF SMD

CRYSTAL 16.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Oscillators Crystals
Product Number 1338037-7S-16.000MAHE-T 887-1833-2-ND 54W0597 7S-16.000MAHE-T
Product Name Crystals, Oscillators, Resonators - Crystals Crystals 2.5X2.0 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Txc Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 16 MHz 16 MHz
Frequency Stability 30 ppm 30 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data