TXC Corporation Crystals 7R-24.000MEEE-T

Description
24MHz Crystal 12pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz Crystal 12pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-7R-24.000MEEE-TTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz Crystal 12pF 150 Ohms 4-SMD, No Lead

24MHz Crystal 12pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-7R-24.000MEEE-TCT-ND - DigiKey
Thief River Falls, MN, United States
24MHz Crystal 12pF 150 Ohms 4-SMD, No Lead

24MHz Crystal 12pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 12PF SMD

CRYSTAL 24.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 887-7R-24.000MEEE-TTR-ND 7R-24.000MEEE-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-33-AGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details