TXC Corporation SMD 26MHZ 2.8V Clock and Timing IC 7Q26002005

Description
OSC TCXO 26MHZ 2.8V SMD Product overview: 7Q26002005 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26MHZ, 2.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 26MHZ, 2.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-7Q26002005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OSC TCXO 26MHZ 2.8V SMD Product overview: 7Q26002005 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26MHZ, 2.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 26MHZ, 2.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-7Q26002005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 26MHZ 2.8V Clock and Timing IC - 172-7Q26002005 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 26MHZ 2.8V Clock and Timing IC
172-7Q26002005
SMD 26MHZ 2.8V Clock and Timing IC 172-7Q26002005
OSC TCXO 26MHZ 2.8V SMD Product overview: 7Q26002005 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26MHZ, 2.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 26MHZ, 2.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-7Q26002005 can be used for catalog matching and distributor lookup.

OSC TCXO 26MHZ 2.8V SMD Product overview: 7Q26002005 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26MHZ, 2.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 26MHZ, 2.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-7Q26002005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-7Q26002005
Product Name SMD 26MHZ 2.8V Clock and Timing IC
Bus Interface Clipped Sine Wave
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-8063-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
 - P8254 - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP
View Details
2 suppliers
Programmable Timers and Oscillators - HEF4541BT,652-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
SA555 Precision Timer - SA555D - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers