TXC Corporation Oscillators 7Q-40.000MDS-T

Description
40MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7Q-40.000MDS-T-ND - DigiKey
Thief River Falls, MN, United States
40MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

40MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1109475-7Q-40.000MDS-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1109475-7Q-40.000MDS-T
Crystals, Oscillators, Resonators - Oscillators 1109475-7Q-40.000MDS-T
Win Source Part Number: 1109475-7Q-40.000MDS -T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 7Q Type: TCXO Package: Tape & Reel (TR) Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 40 MHz Output: Clipped Sine Wave Frequency Stability: ±2ppm Current - Supply (Max): 2mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 1109475-7Q-40.000MDS-T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: 7Q
Type: TCXO
Package: Tape & Reel (TR)
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 40 MHz
Output: Clipped Sine Wave
Frequency Stability: ±2ppm
Current - Supply (Max): 2mA
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet
Vctcxo, Gps, 40Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc - 79T3607 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 40Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc
79T3607
Vctcxo, Gps, 40Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc 79T3607
VCTCXO, GPS, 40MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:40MHz RoHS Compliant: Yes

VCTCXO, GPS, 40MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:40MHz RoHS Compliant: Yes

Supplier's Site
Vctcxo, Gps, 40Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc - 82T5866 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 40Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc
82T5866
Vctcxo, Gps, 40Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc 82T5866
VCTCXO, GPS, 40MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:40MHz RoHS Compliant: Yes

VCTCXO, GPS, 40MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:40MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 7Q-40.000MDS-T-ND 1109475-7Q-40.000MDS-T 79T3607
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Vctcxo, Gps, 40Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc
Oscillator Type TCXO TCXO; TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 2 ppm 2 ppm 2 ppm
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510ACA122M500AAGR - Richardson RFPD
Specs
Frequency 122 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - TLC555ZQDRQ1 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details