TXC Corporation Vctcxo, Gps, 26Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc 7Q-26.000MBS-T

Description
VCTCXO, GPS, 26MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:26MHz RoHS Compliant: Yes
Datasheet
Description
VCTCXO, GPS, 26MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:26MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vctcxo, Gps, 26Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc - 24T5673 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 26Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc
24T5673
Vctcxo, Gps, 26Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc 24T5673
VCTCXO, GPS, 26MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:26MHz RoHS Compliant: Yes

VCTCXO, GPS, 26MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:26MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Vctcxo, Gps, 26Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc - 24T5672 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 26Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc
24T5672
Vctcxo, Gps, 26Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc 24T5672
VCTCXO, GPS, 26MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:26MHz RoHS Compliant: Yes

VCTCXO, GPS, 26MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:26MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 24T5673
Product Name Vctcxo, Gps, 26Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 26 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-201845-MCSO1HV-C50MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI125T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 125 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details