TXC Corporation Oscillators 7Q-24.000MBN-T

Description
24MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7Q-24.000MBN-T-ND - DigiKey
Thief River Falls, MN, United States
24MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

24MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Oscillators
Crystals, Oscillators, Resonators Oscillators
Alternative Parts (Cross-Reference): Cross Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators Oscillators Series: 7Q Package: Tape & Reel (TR) Product Status: Obsolete Base Resonator: Crystal Type: TCXO Frequency: 24 MHz Output: Clipped Sine Wave

Alternative Parts (Cross-Reference): Cross
Manufacturer: TXC CORPORATION
Category: Crystals, Oscillators, Resonators Oscillators
Series: 7Q
Package: Tape & Reel (TR)
Product Status: Obsolete
Base Resonator: Crystal
Type: TCXO
Frequency: 24 MHz
Output: Clipped Sine Wave

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 7Q-24.000MBN-T-ND
Product Name Oscillators Crystals, Oscillators, Resonators Oscillators
Oscillator Type TCXO TCXO; TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-800-719+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 336-2430-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
4 suppliers
4 Pin Oscillator S5-32.768Khz - S533025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details