TXC Corporation Oscillators 7Q-24.000MBG-T

Description
24MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7Q-24.000MBG-T-ND - DigiKey
Thief River Falls, MN, United States
24MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

24MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 7Q-24.000MBG-T-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-PDIP -55 to 125 - 815-CD74HCT4060E - Utmel Electronic Limited
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Oscillators - 500DLAA200M000ACFR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details