TXC Corporation Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc 7Q-19.200MDV-T

Description
VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:19.2MHz RoHS Compliant: Yes
Description
VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:19.2MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc - 79T3576 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc
79T3576
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc 79T3576
VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:19.2MHz RoHS Compliant: Yes

VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:19.2MHz RoHS Compliant: Yes

Supplier's Site
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc - 82T5857 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc
82T5857
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc 82T5857
VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:19.2MHz RoHS Compliant: Yes

VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:19.2MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 79T3576
Product Name Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 19.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.878000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.78E-4 MHz
Frequency Stability 50 ppm
View Details