TXC Corporation Oscillator, Tcxo, 19.2Mhz, Smd; Frequency Nom Txc 7Q-19.200MCS-T

Description
OSCILLATOR, TCXO, 19.2MHZ, SMD; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q Series RoHS Compliant: Yes
Description
OSCILLATOR, TCXO, 19.2MHZ, SMD; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Tcxo, 19.2Mhz, Smd; Frequency Nom Txc - 79T3572 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcxo, 19.2Mhz, Smd; Frequency Nom Txc
79T3572
Oscillator, Tcxo, 19.2Mhz, Smd; Frequency Nom Txc 79T3572
OSCILLATOR, TCXO, 19.2MHZ, SMD; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q Series RoHS Compliant: Yes

OSCILLATOR, TCXO, 19.2MHZ, SMD; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q Series RoHS Compliant: Yes

Supplier's Site
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc - 82T5853 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc
82T5853
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc 82T5853
VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q SeriesRoHS Compliant: Yes

VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 79T3572 82T5853
Product Name Oscillator, Tcxo, 19.2Mhz, Smd; Frequency Nom Txc Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc
Oscillator Type TCXO
Package / Form Factor Surface Mount Surface Mount
Features / Standards RoHS
Frequency 19.2 MHz 19.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
4 Pin Oscillator S5 - S53305-12.288-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 12.29 MHz
Frequency Stability 50 ppm
View Details
Programmable Oscillators - 510BAB-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details