TXC Corporation Oscillators 7P-40.000MBP-T

Description
40MHz TCXO CMOS Oscillator 2.7V ~ 5.5V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
40MHz TCXO CMOS Oscillator 2.7V ~ 5.5V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7P-40.000MBP-T-ND - DigiKey
Thief River Falls, MN, United States
40MHz TCXO CMOS Oscillator 2.7V ~ 5.5V Enable/Disable 10-SMD, No Lead

40MHz TCXO CMOS Oscillator 2.7V ~ 5.5V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
5.0X3.2 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-40 85C) Txc - 92Y2438 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-40 85C) Txc
92Y2438
5.0X3.2 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-40 85C) Txc 92Y2438
5.0X3.2 QUARTZ TCXO / CERAMIC, 3.3V, +/-0.28PPM (-40 85C)

5.0X3.2 QUARTZ TCXO / CERAMIC, 3.3V, +/-0.28PPM (-40 85C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7P-40.000MBP-T-ND 92Y2438
Product Name Oscillators 5.0X3.2 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-40 85C) Txc
Oscillator Type TCXO TCXO
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960615P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S75010T-8.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 8 MHz
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Programmable Timers and Oscillators - CY25701FJXC - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-SMD, J-Lead
Features / Standards RoHS
View Details