XTAL OSC TCXO 19.44MHZ 3.3V CMOS
XTAL OSC TCXO 19.44MHZ 3.3V CMOS
Win Source Part Number: 1339594-7N19471005
Category: Crystals, Oscillators, Resonators - Oscillators
Series: 7N
Type: TCXO
Package: Strip
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.067" (1.70mm)
Standard Package: 50
Frequency: 19.44 MHz
Output: CMOS
Frequency Stability: ±140ppb
Current - Supply (Max): 6mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 10-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
Mfr: TXC CORPORATION
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 887-7N19471005DKR-ND | 1339594-7N19471005 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | TCXO | TCXO; TCXO |
| Package / Form Factor | Surface Mount; 10-SMD, No Lead | 10-SMD, No Lead |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |