TXC Corporation Crystals, Oscillators, Resonators - Oscillators 7N19471003

Description
Win Source Part Number: 1339317-7N19471003 Category: Crystals, Oscillators, Resonators - Oscillators Series: 7N Type: TCXO Package: Strip Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.067" (1.70mm) Standard Package: 50 Frequency: 19.44 MHz Output: CMOS Frequency Stability: ±250ppb Current - Supply (Max): 6mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 10-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected Mfr: TXC CORPORATION
Request a Quote Datasheet
Description
Win Source Part Number: 1339317-7N19471003 Category: Crystals, Oscillators, Resonators - Oscillators Series: 7N Type: TCXO Package: Strip Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.067" (1.70mm) Standard Package: 50 Frequency: 19.44 MHz Output: CMOS Frequency Stability: ±250ppb Current - Supply (Max): 6mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 10-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected Mfr: TXC CORPORATION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1339317-7N19471003 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1339317-7N19471003
Crystals, Oscillators, Resonators - Oscillators 1339317-7N19471003
Win Source Part Number: 1339317-7N19471003 Category: Crystals, Oscillators, Resonators - Oscillators Series: 7N Type: TCXO Package: Strip Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.067" (1.70mm) Standard Package: 50 Frequency: 19.44 MHz Output: CMOS Frequency Stability: ±250ppb Current - Supply (Max): 6mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 10-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected Mfr: TXC CORPORATION

Win Source Part Number: 1339317-7N19471003
Category: Crystals, Oscillators, Resonators - Oscillators
Series: 7N
Type: TCXO
Package: Strip
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.067" (1.70mm)
Standard Package: 50
Frequency: 19.44 MHz
Output: CMOS
Frequency Stability: ±250ppb
Current - Supply (Max): 6mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 10-SMD, No Lead
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
Mfr: TXC CORPORATION

Buy Now Datasheet
Oscillators - 887-7N19471003DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC TCXO 19.44MHZ 3.3V CMOS

XTAL OSC TCXO 19.44MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7N19471003CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC TCXO 19.44MHZ 3.3V CMOS

XTAL OSC TCXO 19.44MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7N19471003TR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC TCXO 19.44MHZ 3.3V CMOS

XTAL OSC TCXO 19.44MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1339317-7N19471003 887-7N19471003DKR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type TCXO; TCXO TCXO
Package / Form Factor 10-SMD, No Lead Surface Mount; 10-SMD, No Lead
Frequency 19.44 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-400 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 7960495P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
4 Pin Oscillator S3 - S33305T-1.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 1 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details