TXC Corporation Oscillators 7N-40.000MBP-T

Description
40MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
40MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2508-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2508-2-ND
Oscillators 887-2508-2-ND
40MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

40MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc - 51Y8604 - Newark, An Avnet Company
Chicago, IL, United States
7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc
51Y8604
7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc 51Y8604
7.0x5.0 Quartz TCXO / Ceramic, 3.3V, +/-0.28ppm (-4085C)

7.0x5.0 Quartz TCXO / Ceramic, 3.3V, +/-0.28ppm (-4085C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2508-2-ND 51Y8604
Product Name Oscillators 7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc
Oscillator Type TCXO TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - NLV14536BDWG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0001.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-3 MHz
Frequency Stability 50 ppm
View Details