TXC Corporation Oscillators 7N-20.000MBP-T

Description
20MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
20MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2502-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2502-1-ND
Oscillators 887-2502-1-ND
20MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

20MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-2502-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2502-6-ND
Oscillators 887-2502-6-ND
20MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

20MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-2502-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2502-2-ND
Oscillators 887-2502-2-ND
20MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

20MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc - 51Y8598 - Newark, An Avnet Company
Chicago, IL, United States
7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc
51Y8598
7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc 51Y8598
7.0x5.0 Quartz TCXO / Ceramic, 3.3V, +/-0.28ppm (-4085C)

7.0x5.0 Quartz TCXO / Ceramic, 3.3V, +/-0.28ppm (-4085C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2502-1-ND 51Y8598
Product Name Oscillators 7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc
Oscillator Type TCXO TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details