TXC Corporation Crystals 7M54072002

Description
54MHz ±12ppm Crystal 8pF 4-SMD, No Lead
Request a Quote
Description
54MHz ±12ppm Crystal 8pF 4-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2482-6-ND - DigiKey
Thief River Falls, MN, United States
54MHz ±12ppm Crystal 8pF 4-SMD, No Lead

54MHz ±12ppm Crystal 8pF 4-SMD, No Lead

Buy Now
Crystals - 887-2482-1-ND - DigiKey
Thief River Falls, MN, United States
54MHz ±12ppm Crystal 8pF 4-SMD, No Lead

54MHz ±12ppm Crystal 8pF 4-SMD, No Lead

Buy Now
Crystals - 887-2482-2-ND - DigiKey
Thief River Falls, MN, United States
54MHz ±12ppm Crystal 8pF 4-SMD, No Lead

54MHz ±12ppm Crystal 8pF 4-SMD, No Lead

Buy Now
Crystals 7M54072002
CRYSTAL 54.0000MHZ 8PF SMD

CRYSTAL 54.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 887-2482-6-ND 7M54072002
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Oscillators - 7675263 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details