TXC Corporation Crystals 7M54072001

Description
54MHz ±20ppm Crystal 8pF 4-SMD, No Lead
Request a Quote
Description
54MHz ±20ppm Crystal 8pF 4-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2481-1-ND - DigiKey
Thief River Falls, MN, United States
54MHz ±20ppm Crystal 8pF 4-SMD, No Lead

54MHz ±20ppm Crystal 8pF 4-SMD, No Lead

Buy Now
Crystals - 887-2481-2-ND - DigiKey
Thief River Falls, MN, United States
54MHz ±20ppm Crystal 8pF 4-SMD, No Lead

54MHz ±20ppm Crystal 8pF 4-SMD, No Lead

Buy Now
Crystals - 887-2481-6-ND - DigiKey
Thief River Falls, MN, United States
54MHz ±20ppm Crystal 8pF 4-SMD, No Lead

54MHz ±20ppm Crystal 8pF 4-SMD, No Lead

Buy Now
Crystals 7M54072001
CRYSTAL 54.0000MHZ 8PF SMD

CRYSTAL 54.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 887-2481-1-ND 7M54072001
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-102.4-18-5PXEN - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10.24 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details