TXC Corporation Crystals 7M50072001

Description
50MHz ±7ppm Crystal 9pF 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz ±7ppm Crystal 9pF 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2551-1-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±7ppm Crystal 9pF 4-SMD, No Lead

50MHz ±7ppm Crystal 9pF 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2551-6-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±7ppm Crystal 9pF 4-SMD, No Lead

50MHz ±7ppm Crystal 9pF 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2551-2-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±7ppm Crystal 9pF 4-SMD, No Lead

50MHz ±7ppm Crystal 9pF 4-SMD, No Lead

Buy Now Datasheet
Crystals 7M50072001
CRYSTAL 50.0000MHZ 9PF SMD

CRYSTAL 50.0000MHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 887-2551-1-ND 7M50072001
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 18 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C16 - C16-26.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 26 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details