TXC Corporation Crystals 7M50070021

Description
50MHz ±15ppm Crystal 10pF 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz ±15ppm Crystal 10pF 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2488-2-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±15ppm Crystal 10pF 4-SMD, No Lead

50MHz ±15ppm Crystal 10pF 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2488-6-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±15ppm Crystal 10pF 4-SMD, No Lead

50MHz ±15ppm Crystal 10pF 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2488-1-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±15ppm Crystal 10pF 4-SMD, No Lead

50MHz ±15ppm Crystal 10pF 4-SMD, No Lead

Buy Now Datasheet
Crystals 7M50070021
CRYSTAL 50.0000MHZ 10PF SMD

CRYSTAL 50.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 887-2488-2-ND 7M50070021
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 8149355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 6 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details