Win Source Part Number: 1366345-7M50070012
Category: Crystals, Oscillators, Resonators - Crystals
Package: Tape & Reel
Temperature Range - Operating: -10°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: TXC CORPORATION
Series: 7M
Product Status: Active
Frequency: 50 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±13ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 19pF
CRYSTAL 50.0000MHZ 19PF SMD
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | 1366345-7M50070012 | 7M50070012 | 7M50070012 |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals | Crystals |
| Oscillator Type | MHz Crystal | ||
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Frequency | 50 MHz | 50 MHz | 50 MHz |
| Frequency Stability | 13 ppm | 13 ppm |