TXC Corporation Crystals - 7M50020001 7M50020001

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766226-7M50020001 Series: 7M Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 50MHz Frequency Stability: ±15ppm Frequency Tolerance: ±15ppm Load Capacitance: 16pF Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.031" (0.80mm) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766226-7M50020001 Series: 7M Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 50MHz Frequency Stability: ±15ppm Frequency Tolerance: ±15ppm Load Capacitance: 16pF Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.031" (0.80mm) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7M50020001 - 766226-7M50020001 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7M50020001
766226-7M50020001
Crystals - 7M50020001 766226-7M50020001
Manufacturer: TXC CORPORATION Win Source Part Number: 766226-7M50020001 Series: 7M Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 50MHz Frequency Stability: ±15ppm Frequency Tolerance: ±15ppm Load Capacitance: 16pF Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.031" (0.80mm) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: TXC CORPORATION
Win Source Part Number: 766226-7M50020001
Series: 7M
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 50MHz
Frequency Stability: ±15ppm
Frequency Tolerance: ±15ppm
Load Capacitance: 16pF
Categories: Crystals, Oscillators, Resonators
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.031" (0.80mm)
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Crystals 7M50020001
CRYSTAL 50.0000MHZ 16PF SMD

CRYSTAL 50.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 766226-7M50020001 7M50020001
Product Name Crystals - 7M50020001 Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Frequency 50 MHz 50 MHz
Frequency Stability 15 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-130-12-33Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-48.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 48 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details