TXC Corporation Crystals, Oscillators, Resonators Crystals 7M48072002

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators Crystals Series: 7M Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MHz Crystal Frequency: 48 MHz Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators Crystals Series: 7M Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MHz Crystal Frequency: 48 MHz Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Crystals
Crystals, Oscillators, Resonators Crystals
Alternative Parts (Cross-Reference): Cross Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators Crystals Series: 7M Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MHz Crystal Frequency: 48 MHz Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm

Alternative Parts (Cross-Reference): Cross
Manufacturer: TXC CORPORATION
Category: Crystals, Oscillators, Resonators Crystals
Series: 7M
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: MHz Crystal
Frequency: 48 MHz
Frequency Stability: ±15ppm
Frequency Tolerance: ±10ppm

Buy Now Datasheet
Crystals - 887-2480-2-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now
Crystals - 887-2480-1-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now
Crystals - 887-2480-6-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now
Crystals 7M48072002
CRYSTAL 48.0000MHZ 8PF SMD

CRYSTAL 48.0000MHZ 8PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Crystals Crystals
Product Number 887-2480-2-ND 7M48072002
Product Name Crystals, Oscillators, Resonators Crystals Crystals Crystals
Oscillator Type MHz Crystal
Frequency 48 MHz 48 MHz
Frequency Stability 15 ppm 15 ppm 15 ppm
Frequency Tolerance 10 %
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXC001T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 to 105 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Oscillators - XC272-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details