TXC Corporation Crystals - 7M40090012 7M40090012

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 804520-7M40090012 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 40MHz Frequency Stability: ±10ppm Frequency Tolerance: ±7ppm Load Capacitance: 11pF Temperature Range - Operating: -20°C ~ 90°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 804520-7M40090012 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 40MHz Frequency Stability: ±10ppm Frequency Tolerance: ±7ppm Load Capacitance: 11pF Temperature Range - Operating: -20°C ~ 90°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7M40090012 - 804520-7M40090012 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7M40090012
804520-7M40090012
Crystals - 7M40090012 804520-7M40090012
Manufacturer: TXC CORPORATION Win Source Part Number: 804520-7M40090012 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 40MHz Frequency Stability: ±10ppm Frequency Tolerance: ±7ppm Load Capacitance: 11pF Temperature Range - Operating: -20°C ~ 90°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: TXC CORPORATION
Win Source Part Number: 804520-7M40090012
Packaging: Reel
Type: MHz Crystal
Mounting Style: SMD
Frequency: 40MHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±7ppm
Load Capacitance: 11pF
Temperature Range - Operating: -20°C ~ 90°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.80mm
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Crystals 7M40090012
CRYSTAL 40.0000MHZ 11PF SMD

CRYSTAL 40.0000MHZ 11PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 804520-7M40090012 7M40090012
Product Name Crystals - 7M40090012 Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Frequency 40 MHz 40 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C2E - C2E-24.000-10-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 1734563 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details