Win Source Part Number: 1366366-7M40000010
Category: Crystals, Oscillators, Resonators - Crystals
Package: Tape & Reel
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: TXC CORPORATION
Series: 7M
Product Status: Active
Frequency: 40 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 12pF
CRYSTAL 40.0000MHZ 12PF SMD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | 1366366-7M40000010 | 7M40000010 | 7M40000010 |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals | Crystals |
| Oscillator Type | MHz Crystal | ||
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Frequency | 40 MHz | 40 MHz | 40 MHz |
| Frequency Stability | 10 ppm | 10 ppm |