TXC Corporation Crystals - 7M40000005 7M40000005

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 804232-7M40000005 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 40MHz Frequency Stability: -15ppm ~ +5ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Temperature Range - Operating: 0°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 804232-7M40000005 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 40MHz Frequency Stability: -15ppm ~ +5ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Temperature Range - Operating: 0°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7M40000005 - 804232-7M40000005 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7M40000005
804232-7M40000005
Crystals - 7M40000005 804232-7M40000005
Manufacturer: TXC CORPORATION Win Source Part Number: 804232-7M40000005 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 40MHz Frequency Stability: -15ppm ~ +5ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Temperature Range - Operating: 0°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: TXC CORPORATION
Win Source Part Number: 804232-7M40000005
Packaging: Reel
Type: MHz Crystal
Mounting Style: SMD
Frequency: 40MHz
Frequency Stability: -15ppm ~ +5ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Temperature Range - Operating: 0°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.80mm
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Crystals 7M40000005
CRYSTAL 40.0000MHZ 10PF SMD

CRYSTAL 40.0000MHZ 10PF SMD

Supplier's Site Datasheet
Crystals 7M40000005
CRYSTAL 40.0000MHZ 10PF SMD

CRYSTAL 40.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 804232-7M40000005 7M40000005 7M40000005
Product Name Crystals - 7M40000005 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 40 MHz 40 MHz 40 MHz
Frequency Tolerance 10 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-098.3-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 9.83 MHz
View Details
3 suppliers
Crystal Units - 8149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Units - 6727613 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details