TXC Corporation Crystals, Oscillators, Resonators - Crystals 7M40000002

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1330431-7M40000002 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 40 MHz Frequency Stability: ±18ppm Frequency Tolerance: ±10ppm Load Capacitance: 12pF Temperature Range - Operating: 0°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1330431-7M40000002 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 40 MHz Frequency Stability: ±18ppm Frequency Tolerance: ±10ppm Load Capacitance: 12pF Temperature Range - Operating: 0°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1330431-7M40000002 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1330431-7M40000002
Crystals, Oscillators, Resonators - Crystals 1330431-7M40000002
Manufacturer: TXC CORPORATION Win Source Part Number: 1330431-7M40000002 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 40 MHz Frequency Stability: ±18ppm Frequency Tolerance: ±10ppm Load Capacitance: 12pF Temperature Range - Operating: 0°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 RoHS Status: RoHS Compliant

Manufacturer: TXC CORPORATION
Win Source Part Number: 1330431-7M40000002
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: Surface Mount
Frequency: 40 MHz
Frequency Stability: ±18ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 12pF
Temperature Range - Operating: 0°C ~ 85°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
RoHS Status: RoHS Compliant

Buy Now Datasheet
Crystals 7M40000002
CRYSTAL 40.0000MHZ 12PF SMD

CRYSTAL 40.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Crystals
Product Number 1330431-7M40000002 7M40000002
Product Name Crystals, Oscillators, Resonators - Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 40 MHz 40 MHz
Frequency Stability 18 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXC001T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 to 105 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Oscillators - X129-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF33FLXI - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details