TXC Corporation Crystals 7M30772001

Description
30.72MHz ±7ppm Crystal 9pF 4-SMD, No Lead
Request a Quote Datasheet
Description
30.72MHz ±7ppm Crystal 9pF 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2548-1-ND - DigiKey
Thief River Falls, MN, United States
30.72MHz ±7ppm Crystal 9pF 4-SMD, No Lead

30.72MHz ±7ppm Crystal 9pF 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2548-2-ND - DigiKey
Thief River Falls, MN, United States
30.72MHz ±7ppm Crystal 9pF 4-SMD, No Lead

30.72MHz ±7ppm Crystal 9pF 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2548-6-ND - DigiKey
Thief River Falls, MN, United States
30.72MHz ±7ppm Crystal 9pF 4-SMD, No Lead

30.72MHz ±7ppm Crystal 9pF 4-SMD, No Lead

Buy Now Datasheet
Crystals 7M30772001
CRYSTAL 30.7200MHZ 9PF SMD

CRYSTAL 30.7200MHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 887-2548-1-ND 7M30772001
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 18 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-10-30B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Units - 6719268 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-MS1V-T1K-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 10 ppm
View Details