TXC Corporation Oscillators, Resonators, and Crystals 7M27000057

Description
27MHz Surface Mount Crystal 18pF ±10ppm SMD3225-4P Crystals ROHS
Description
27MHz Surface Mount Crystal 18pF ±10ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 7M27000057 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
7M27000057
Oscillators, Resonators, and Crystals 7M27000057
27MHz Surface Mount Crystal 18pF ±10ppm SMD3225-4P Crystals ROHS

27MHz Surface Mount Crystal 18pF ±10ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 7M27000057
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X428-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Units - 1734511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details