TXC Corporation Crystals - 7M26000028 7M26000028

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766225-7M26000028 Series: 7M Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -20°C ~ 75°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 26MHz Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 7.5pF Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.031" (0.80mm) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766225-7M26000028 Series: 7M Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -20°C ~ 75°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 26MHz Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 7.5pF Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.031" (0.80mm) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7M26000028 - 766225-7M26000028 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7M26000028
766225-7M26000028
Crystals - 7M26000028 766225-7M26000028
Manufacturer: TXC CORPORATION Win Source Part Number: 766225-7M26000028 Series: 7M Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -20°C ~ 75°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 26MHz Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 7.5pF Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.031" (0.80mm) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: TXC CORPORATION
Win Source Part Number: 766225-7M26000028
Series: 7M
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -20°C ~ 75°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 26MHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 7.5pF
Categories: Crystals, Oscillators, Resonators
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.031" (0.80mm)
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Unknown
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Crystals 7M26000028
CRYSTAL 26.0000MHZ 7.5PF SMD

CRYSTAL 26.0000MHZ 7.5PF SMD

Supplier's Site Datasheet
Crystals 7M26000028
CRYSTAL 26.0000MHZ 7.5PF SMD

CRYSTAL 26.0000MHZ 7.5PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 766225-7M26000028 7M26000028 7M26000028
Product Name Crystals - 7M26000028 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 26 MHz 26 MHz 26 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details