TXC Corporation Crystals, Oscillators, Resonators - Crystals 7M25090002

Description
Win Source Part Number: 1366343-7M25090002 Category: Crystals, Oscillators, Resonators - Crystals Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TXC CORPORATION Series: 7M Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 18pF
Request a Quote Datasheet
Description
Win Source Part Number: 1366343-7M25090002 Category: Crystals, Oscillators, Resonators - Crystals Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TXC CORPORATION Series: 7M Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 18pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366343-7M25090002 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366343-7M25090002
Crystals, Oscillators, Resonators - Crystals 1366343-7M25090002
Win Source Part Number: 1366343-7M25090002 Category: Crystals, Oscillators, Resonators - Crystals Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TXC CORPORATION Series: 7M Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 18pF

Win Source Part Number: 1366343-7M25090002
Category: Crystals, Oscillators, Resonators - Crystals
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: TXC CORPORATION
Series: 7M
Product Status: Active
Frequency: 25 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±20ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 18pF

Buy Now Datasheet
Crystals 7M25090002
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Crystals
Product Number 1366343-7M25090002 7M25090002
Product Name Crystals, Oscillators, Resonators - Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 25 MHz 25 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8150481 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals, Oscillators, Resonators - Oscillators - 1019182-SIT8208AI-23-33E-50.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 50 MHz
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TPL5100DGST - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
4 Pin Oscillator S3-32.768Khz - S318025T-32.768K-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details