TXC Corporation Oscillators - 7M25070018 7M25070018

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 858284-7M25070018 Series: 7M Operating Temperature Range: -10°C ~ 70°C Features: 25 MHz ±10ppm Crystal 18pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 858284-7M25070018 Series: 7M Operating Temperature Range: -10°C ~ 70°C Features: 25 MHz ±10ppm Crystal 18pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7M25070018 - 858284-7M25070018 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7M25070018
858284-7M25070018
Oscillators - 7M25070018 858284-7M25070018
Manufacturer: TXC CORPORATION Win Source Part Number: 858284-7M25070018 Series: 7M Operating Temperature Range: -10°C ~ 70°C Features: 25 MHz ±10ppm Crystal 18pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060

Manufacturer: TXC CORPORATION
Win Source Part Number: 858284-7M25070018
Series: 7M
Operating Temperature Range: -10°C ~ 70°C
Features: 25 MHz ±10ppm Crystal 18pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060

Buy Now Datasheet
Crystals 7M25070018
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals
Product Number 858284-7M25070018 7M25070018
Product Name Oscillators - 7M25070018 Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAAM460800CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 1734645 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details