TXC Corporation Crystals, Oscillators, Resonators - Crystals 7M25020009

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1328376-7M25020009 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 25 MHz Frequency Stability: ±25ppm Frequency Tolerance: ±25ppm Load Capacitance: 12pF Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1328376-7M25020009 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 25 MHz Frequency Stability: ±25ppm Frequency Tolerance: ±25ppm Load Capacitance: 12pF Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1328376-7M25020009 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328376-7M25020009
Crystals, Oscillators, Resonators - Crystals 1328376-7M25020009
Manufacturer: TXC CORPORATION Win Source Part Number: 1328376-7M25020009 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 25 MHz Frequency Stability: ±25ppm Frequency Tolerance: ±25ppm Load Capacitance: 12pF Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 RoHS Status: RoHS Compliant

Manufacturer: TXC CORPORATION
Win Source Part Number: 1328376-7M25020009
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: Surface Mount
Frequency: 25 MHz
Frequency Stability: ±25ppm
Frequency Tolerance: ±25ppm
Load Capacitance: 12pF
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
RoHS Status: RoHS Compliant

Buy Now Datasheet
Crystals 7M25020009
CRYSTAL 25.0000MHZ 12PF SMD

CRYSTAL 25.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Crystals
Product Number 1328376-7M25020009 7M25020009
Product Name Crystals, Oscillators, Resonators - Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 25 MHz 25 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-500-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
5 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Oscillators - 986542-530NC100M000DGR - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 100 MHz
View Details
2 suppliers
4 Pin Oscillator S5 - S53305-12.288-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 12.29 MHz
Frequency Stability 50 ppm
View Details