TXC Corporation Oscillators - 7M25000014 7M25000014

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 858283-7M25000014 Series: 7M Operating Temperature Range: -10°C ~ 70°C Features: 25 MHz ±10ppm Crystal 18pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 858283-7M25000014 Series: 7M Operating Temperature Range: -10°C ~ 70°C Features: 25 MHz ±10ppm Crystal 18pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7M25000014 - 858283-7M25000014 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7M25000014
858283-7M25000014
Oscillators - 7M25000014 858283-7M25000014
Manufacturer: TXC CORPORATION Win Source Part Number: 858283-7M25000014 Series: 7M Operating Temperature Range: -10°C ~ 70°C Features: 25 MHz ±10ppm Crystal 18pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060

Manufacturer: TXC CORPORATION
Win Source Part Number: 858283-7M25000014
Series: 7M
Operating Temperature Range: -10°C ~ 70°C
Features: 25 MHz ±10ppm Crystal 18pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060

Buy Now Datasheet
Crystals 7M25000014
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site
Crystals 7M25000014
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Oscillators Crystals Crystals
Product Number 858283-7M25000014 7M25000014 7M25000014
Product Name Oscillators - 7M25000014 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X221-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-SIT1602BI-82-33E-33.333000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - LMC555CMMX/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details