TXC Corporation Oscillators, Resonators, and Crystals 7M25000010

Description
25MHz Surface Mount Crystal 10pF ±30ppm SMD3225-4P Crystals ROHS
Description
25MHz Surface Mount Crystal 10pF ±30ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 7M25000010 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
7M25000010
Oscillators, Resonators, and Crystals 7M25000010
25MHz Surface Mount Crystal 10pF ±30ppm SMD3225-4P Crystals ROHS

25MHz Surface Mount Crystal 10pF ±30ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 7M25000010
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X424-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystal Units - 1734320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details