Win Source Part Number: 996833-7M24000049
Category: Crystals, Oscillators, Resonators>Crystals
Series: 7M
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 24 MHz
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION
CRYSTAL 24.0000MHZ 18PF SMD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | 996833-7M24000049 | 7M24000049 | 7M24000049 |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals | Crystals |
| Oscillator Type | MHz Crystal | ||
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Frequency | 24 MHz | 24 MHz | 24 MHz |
| Frequency Stability | 20 ppm | 20 ppm |